ARI Valve Corporation ARI-FABA® ANSI Plus Stop Valves Class 300 with Flanges 35.041 (DN 250) 10"

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARI-FABA® ANSI Plus Stop Valves Class 300 with Flanges - 35.041 (DN 250) 10
Marietta, GA, USA
ARI-FABA® ANSI Plus Stop Valves Class 300 with Flanges
35.041 (DN 250) 10"
ARI-FABA® ANSI Plus Stop Valves Class 300 with Flanges 35.041 (DN 250) 10"
Bellows Sealed Stop Valve. Maintenance-free. Globe Valve with Flanges. Double wall bellow seal as standard Size 1/2 inch - 3 inch spindle with fine thread as standard Lubricating nipple as locking device as standard Spindle with bellows seal Secondary sealing; gland packing Position indicator as standard Non-rising handwheel Non-rotation lock for each nominal diameter External spindle thread Spindle with rolled thread Hardened seat and plug

Bellows Sealed Stop Valve. Maintenance-free.
Globe Valve with Flanges.

  • Double wall bellow seal as standard
  • Size 1/2 inch - 3 inch spindle with fine thread as standard
  • Lubricating nipple as locking device as standard
  • Spindle with bellows seal
  • Secondary sealing; gland packing
  • Position indicator as standard
  • Non-rising handwheel
  • Non-rotation lock for each nominal diameter
  • External spindle thread
  • Spindle with rolled thread
  • Hardened seat and plug
Supplier's Site Datasheet

Technical Specifications

  ARI Valve Corporation
Product Category Industrial Valves
Product Number 35.041 (DN 250) 10"
Product Name ARI-FABA® ANSI Plus Stop Valves Class 300 with Flanges
Valve Type Globe; Stop Valves
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Angle
Primary Material Stainless Steel
Media Steam
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
AVBPR, Back Pressure Regulator -  - Asahi/America, Inc.
Specs
Actuation Pneumatic
Connection Description

Flowell 20 series, Flowell 60 series, Super Type Pillar, Fitting Super 300 Type Pillar Fitting, Flare Type, Tube

View Details