ARI Valve Corporation ARI Check Valve With Flanges 35.003 (DN125) 5"

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARI Check Valve With Flanges - 35.003 (DN125) 5
Marietta, GA, USA
ARI Check Valve With Flanges
35.003 (DN125) 5"
ARI Check Valve With Flanges 35.003 (DN125) 5"
Made of Cast Iron, Spheroidal Graphite Iron and Cast Steel. Features: TRB 801 No. 45 (Not applicable for Cast Iron) Solid Plug and Seat made of stainless material Re-setting spring made of stainless steel Precise plug guidance

Made of Cast Iron, Spheroidal Graphite Iron and Cast Steel.

Features:

  • TRB 801 No. 45 (Not applicable for Cast Iron)
  • Solid Plug and Seat made of stainless material
  • Re-setting spring made of stainless steel
  • Precise plug guidance
Supplier's Site Datasheet

Technical Specifications

  ARI Valve Corporation
Product Category Industrial Valves
Product Number 35.003 (DN125) 5"
Product Name ARI Check Valve With Flanges
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
3/4
Specs
Primary Material Stainless Steel
Media Water; Gas; Natural Gas; Sour Gas (optional feature); Hydraulic; Mineral Oil; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details
Stainless Steel Check Valves - 80SS/100SS - Flomatic Valves
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
View Details