ARI Valve Corporation STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 35.451 (DN 125) 5" DP32 MIX PN 40

Datasheet

Suppliers

Company
Product
Description
Supplier Links
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 - 35.451 (DN 125) 5
Marietta, GA, USA
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34
35.451 (DN 125) 5" DP32 MIX PN 40
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 35.451 (DN 125) 5" DP32 MIX PN 40
3-way Control Valve in mixing and diverting design 1/2 - 6 inch. Reversible pneumatic actuator Actuator with rolling diaphragm Air supply pressure max. 87 psi Stem protection by bellow Maintenance-free O-ring sealing Assembly of additional devices acc. to DIN IEC 60534-6

3-way Control Valve in mixing and diverting design 1/2 - 6 inch.

  • Reversible pneumatic actuator
  • Actuator with rolling diaphragm
  • Air supply pressure max. 87 psi
  • Stem protection by bellow
  • Maintenance-free O-ring sealing
  • Assembly of additional devices acc. to DIN IEC 60534-6
Supplier's Site Datasheet

Technical Specifications

  ARI Valve Corporation
Product Category Industrial Valves
Product Number 35.451 (DN 125) 5" DP32 MIX PN 40
Product Name STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

3-Way and 6-Way Ball Valve -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Gasoline / Diesel Fuel; Air; Chemical
View Details
Gate Valves - 115NPT GATE VALVE - Flomatic Valves
Specs
Valve Type Gate
Primary Material Ductile Iron
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
View Details
Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
1-1/2 inch Goyen Diaphragm Valve - RCA45DD000 - Griffin Filters, LLC
Specs
Valve Type Diaphragm
Media Air
Number of Ports 2
View Details