ARI Valve Corporation STEVI® 450 3-way Control Valve with Pneumatic Actuator DP 32-34 35.450 (DN 80) 3" DP34 DIV PN 16

Datasheet

Suppliers

Company
Product
Description
Supplier Links
STEVI® 450 3-way Control Valve with Pneumatic Actuator DP 32-34 - 35.450 (DN 80) 3
Marietta, GA, USA
STEVI® 450 3-way Control Valve with Pneumatic Actuator DP 32-34
35.450 (DN 80) 3" DP34 DIV PN 16
STEVI® 450 3-way Control Valve with Pneumatic Actuator DP 32-34 35.450 (DN 80) 3" DP34 DIV PN 16
3-way Control Valve in mixing and diverting design 1/2 - 6 inch. Reversible pneumatic actuator Actuator with rolling diaphragm Air supply pressure max. 87 psi Stem protection by bellow Maintenance-free O-ring sealing Assembly of additional devices acc. to DIN IEC 60534-6

3-way Control Valve in mixing and diverting design 1/2 - 6 inch.

  • Reversible pneumatic actuator
  • Actuator with rolling diaphragm
  • Air supply pressure max. 87 psi
  • Stem protection by bellow
  • Maintenance-free O-ring sealing
  • Assembly of additional devices acc. to DIN IEC 60534-6
Supplier's Site Datasheet

Technical Specifications

  ARI Valve Corporation
Product Category Industrial Valves
Product Number 35.450 (DN 80) 3" DP34 DIV PN 16
Product Name STEVI® 450 3-way Control Valve with Pneumatic Actuator DP 32-34
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
Filter Service Regulators - M65 - Rotork plc
Specs
Primary Material Aluminum
Maximum Pressure 300.00 psi (211 m H2O)
Actuation Manual; Pneumatic
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Constant Pressure Pump Control Valves - CYCLE GARD ® I C152ET - Flomatic Valves
Specs
Valve Type Control Valve
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Maximum Pressure 400.00 psi (282 m H2O)
View Details