RS Components, Ltd. 7932008

Description
The RFM63W is a low-cost 868MHz ISM-band transceiver module. The RFM63W is optimized for very low power consumption. All major RF communication parameters are programmable and most of them may be dynamically set. In order to better use RFM63W modules, this specification also involves a large number of the parameters and functions of its RF63 core chip, including those IC pins which are not leaded out. All of these can help customers gain a better understanding of the performance of RFM63W modules. Carrier Frequency range: 865 to 871MHz. RF Output Power: 12dBm. Modulation: FSK or OOK. Receiver Sensitivity: -105dBm at 25kbps in FSK, -111dBm at 2kbps in OOK. Rx power consumption: 3mA. Tx power consumption: 25mA @ +10dBm. Programmable RF output power: up to +12dBm in 8 steps. Packet handling feature with data whitening and automatic CRC generation. Wide RSSI (Received Signal Strength Indicator) dynamic range, 70dB from Rx noise floor. Data rate: Up to 200kbps with NRZ coding. On-chip frequency synthesizer. Incoming sync word recognition. Built-in Bit-Synchronizer for incoming data and clock synchronization and recovery. Power supply: +2.1 to +3.6Vdc. Operating temperature range: -20 to +70°C. Dimensions: 19.7 x 16 x 1.9mm. Optimized Circuit Configuration for low-cost application. Applications: Wireless alarm & security systems, Wireless sensor networks, Automated Meter Reading, Home & Building automation, Industrial monitoring & control, Remote Wireless Control. , Local communication for the Internet-of-Things (IoT) Module Type = Transceiver Supported Frequency Bands = 868 MHz Modulation Technique = FSK, OOK Maximum RF Data Rate = 200kbit/s Maximum Output Power = +10dBm Receiver Sensitivity = -111dBm Supported Bus Interfaces = SPI Supply Voltage = 2.1 - 3.6V Dimensions = 19.7 x 16 x 1mm Height = 1.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7932008 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RFM63W is a low-cost 868MHz ISM-band transceiver module. The RFM63W is optimized for very low power consumption. All major RF communication parameters are programmable and most of them may be dynamically set. In order to better use RFM63W modules, this specification also involves a large number of the parameters and functions of its RF63 core chip, including those IC pins which are not leaded out. All of these can help customers gain a better understanding of the performance of RFM63W modules. Carrier Frequency range: 865 to 871MHz. RF Output Power: 12dBm. Modulation: FSK or OOK. Receiver Sensitivity: -105dBm at 25kbps in FSK, -111dBm at 2kbps in OOK. Rx power consumption: 3mA. Tx power consumption: 25mA @ +10dBm. Programmable RF output power: up to +12dBm in 8 steps. Packet handling feature with data whitening and automatic CRC generation. Wide RSSI (Received Signal Strength Indicator) dynamic range, 70dB from Rx noise floor. Data rate: Up to 200kbps with NRZ coding. On-chip frequency synthesizer. Incoming sync word recognition. Built-in Bit-Synchronizer for incoming data and clock synchronization and recovery. Power supply: +2.1 to +3.6Vdc. Operating temperature range: -20 to +70°C. Dimensions: 19.7 x 16 x 1.9mm. Optimized Circuit Configuration for low-cost application. Applications: Wireless alarm & security systems, Wireless sensor networks, Automated Meter Reading, Home & Building automation, Industrial monitoring & control, Remote Wireless Control. , Local communication for the Internet-of-Things (IoT) Module Type = Transceiver Supported Frequency Bands = 868 MHz Modulation Technique = FSK, OOK Maximum RF Data Rate = 200kbit/s Maximum Output Power = +10dBm Receiver Sensitivity = -111dBm Supported Bus Interfaces = SPI Supply Voltage = 2.1 - 3.6V Dimensions = 19.7 x 16 x 1mm Height = 1.9mm

The RFM63W is a low-cost 868MHz ISM-band transceiver module. The RFM63W is optimized for very low power consumption. All major RF communication parameters are programmable and most of them may be dynamically set. In order to better use RFM63W modules, this specification also involves a large number of the parameters and functions of its RF63 core chip, including those IC pins which are not leaded out. All of these can help customers gain a better understanding of the performance of RFM63W modules.
Carrier Frequency range: 865 to 871MHz. RF Output Power: 12dBm. Modulation: FSK or OOK. Receiver Sensitivity: -105dBm at 25kbps in FSK, -111dBm at 2kbps in OOK. Rx power consumption: 3mA. Tx power consumption: 25mA @ +10dBm. Programmable RF output power: up to +12dBm in 8 steps. Packet handling feature with data whitening and automatic CRC generation. Wide RSSI (Received Signal Strength Indicator) dynamic range, 70dB from Rx noise floor. Data rate: Up to 200kbps with NRZ coding. On-chip frequency synthesizer. Incoming sync word recognition. Built-in Bit-Synchronizer for incoming data and clock synchronization and recovery. Power supply: +2.1 to +3.6Vdc. Operating temperature range: -20 to +70°C. Dimensions: 19.7 x 16 x 1.9mm. Optimized Circuit Configuration for low-cost application. Applications: Wireless alarm & security systems, Wireless sensor networks, Automated Meter Reading, Home & Building automation, Industrial monitoring & control, Remote Wireless Control. , Local communication for the Internet-of-Things (IoT)
Module Type = Transceiver
Supported Frequency Bands = 868 MHz
Modulation Technique = FSK, OOK
Maximum RF Data Rate = 200kbit/s
Maximum Output Power = +10dBm
Receiver Sensitivity = -111dBm
Supported Bus Interfaces = SPI
Supply Voltage = 2.1 - 3.6V
Dimensions = 19.7 x 16 x 1mm
Height = 1.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number 7932008
Device Type Rec-Trans
RF Modulation On-Off Keyed; Frequency Shift Key; FSK, OOK
Operating Frequency 868 MHz
Data Rate 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 7863209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transmitter
RF Modulation Amplitude Shift Key; ASK
Operating Temperature -20.0 to 60.0 C (-4.0 to 140.0 F)
View Details
 - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key; FSK
Operating Frequency 433 MHz
View Details
 - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rec-Trans
Operating Temperature 0.0 to 40.0 C (32.0 to 104.0 F)
Operating Frequency 868 MHz
View Details
 - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rec-Trans
RF Modulation Frequency Modulation; Amplitude Shift Key; Frequency Shift Key; ASK (AM), FSK (FM)
Operating Frequency 868 to 926 MHz
View Details