This FM-RTFQ/RRFQ range of FM radio data modules consists of transmitters and receivers operating in the 433/868 ISM frequency bands.
RF Carrier Frequency: 433.92/869.35MHz ISM Band. Bandwidth: ±150kHz. Transmitter Output Power: +1dBm (868.35MHz). Receiver Sensitivity: -103dBm (433.92MHz), -100dBm (868.35MHz). Modulation: FSK. Max data rate: 9.6kbps. RSSI output. Sleep/Power Down mode (RRFQ2). Operating temperature range: -25 to +80°C. Transmitter power supply: +2.1 to +4.0Vdc. Receiver power supply: +4.5 to +5.5Vdc. Transmitter dimensions: 20.32 x 11.43mm DIL. Receiver dimensions: 38.1 x 18.3mm (RRFQ1 SIL), 45.72 x 16.5mm (RRFQ2 SIL). Applications: Remote control, Remote sensing, Wireless data collection, Wireless security systems. RS Product Codes. 505-6828 FM-RTFQ1-868 DIL 868MHz Transmitter. 505-6834 FM-RRFQ1-868 SIL 868MHz Receiver. 505-6862 FM-RRFQ2-868 SIL 868MHz Receiver. 505-6812 FM-RRFQ2-433 SIL 433MHz Receiver
Module Type = Transmitter
Supported Frequency Bands = 868 MHz
Modulation Technique = FM
Maximum RF Data Rate = 9.6kbit/s
Maximum Output Power = +5dBm
Receiver Sensitivity = -100dBm
Supply Voltage = 2.1 - 4V
Dimensions = 38.1 x 4 x 18.3mm
Height = 18.3mm
Length = 38.1mm
RS Components, Ltd. | |
---|---|
Product Category | Telemetry Receivers and Telemetry Transmitters |
Product Number | 5056828 |
Device Type | Transmitter |
RF Modulation | Frequency Modulation; FM |
Operating Frequency | 868 MHz |
Data Rate | 9.6 kbps |