Visual Sound, Inc. 17" LCD Touch Screen Monitor Free Standing LCD-1701TS

Description
ToteVision *17" LCD Touch Screen Monitor *5 wire resistive touch screen *Wide viewing angle *Low power consumption

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" LCD Touch Screen Monitor Free Standing
LCD-1701TS
17" LCD Touch Screen Monitor Free Standing LCD-1701TS
ToteVision *17" LCD Touch Screen Monitor *5 wire resistive touch screen *Wide viewing angle *Low power consumption

ToteVision

*17" LCD Touch Screen Monitor
*5 wire resistive touch screen
*Wide viewing angle
*Low power consumption

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-1701TS
Product Name 17" LCD Touch Screen Monitor Free Standing
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for Monitoring analog standard signals - DX2043 - ifm electronic gmbh
Specs
Monitor Type LCD Display
Color Color
Environmental Temperature -4 to 140 F (-20 to 60 C)
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details
 - 7140124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Monitor Type LCD Display
Screen Resolution 122 x 32pixels
Input Voltage Type Uses DC Voltage
View Details
Mobile Device LCD Display -  - LG Display Co., Ltd.
LG Display Co., Ltd.
Specs
Other Type/Technology Other Type/Technology; AH-IPS (Advanced High performance IPS)
Color Color
View Details