VarTech Systems 20.1" Rugged NEMA 1 Wall Mount VT201W

Description
Bright Active Matrix TFT Display HD15(F), DVI-D Pin, RCA, Mini-Din 300 Nits Optional Touch Systems: Resistive and Capacitive High Contrast Ratio 110 / 220 VAC Power Optional Power Supply: 12VDC or 24VDC VGA to UXGA Resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20.1
Baton Rouge, LA, USA
20.1" Rugged NEMA 1 Wall Mount
VT201W
20.1" Rugged NEMA 1 Wall Mount VT201W
Bright Active Matrix TFT Display HD15(F), DVI-D Pin, RCA, Mini-Din 300 Nits Optional Touch Systems: Resistive and Capacitive High Contrast Ratio 110 / 220 VAC Power Optional Power Supply: 12VDC or 24VDC VGA to UXGA Resolution
  • Bright Active Matrix TFT Display
  • HD15(F), DVI-D Pin, RCA, Mini-Din
  • 300 Nits
  • Optional Touch Systems: Resistive and Capacitive
  • High Contrast Ratio
  • 110 / 220 VAC Power
  • Optional Power Supply: 12VDC or 24VDC
  • VGA to UXGA Resolution
Supplier's Site Datasheet

Technical Specifications

  VarTech Systems
Product Category Video Displays
Product Number VT201W
Product Name 20.1" Rugged NEMA 1 Wall Mount
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types DVI; Serial Interface (optional feature); S-Video; VGA; HD15; RCA
Screen Resolution UXGA (1600 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

LC display - E89150 - ifm electronic gmbh
ifm electronic gmbh
Specs
Environmental Temperature 32 to 140 F (0.0 to 60 C)
View Details
 - 1233871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Monitor Type LCD Display
Screen Resolution XGA (1024 x 768); 1024 x 768pixels
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details