22" PUBLIC VIEW LCD DISPLAY W/PIXIM POWERED WDR CAMERA VITEK --
Security Camera Warehouse22" Public View LCD Display w/Pixim Powered WDR Camera Vitek
Security Camera Warehouse
Done
Description
22" Public View 16:9 Widescreen LCD Display
Built-in High Resolution Varifocal Pixim WDR Camera with 540 TV Lines
Two Looping Composite Inputs
1 Camera Output for Internal Camera Video
Built-In Motion Sensor for Auto Camera Call-up
Integrated SD Memory Card Reader for Multimedia Presentations
Adjustable PIP (Picture-in-Picture)
Remote Control Included
VESA 100mm Mounting
The VITEK family of PIXIM Powered Public View Monitors was created to deter crime in retail environments. They do that quite well but…oh, so much more… A Built-in High Resolution Wide Dynamic Range Color Camera with Pixim digital pixel imager delivers clear images in variable lighting like that of a store front or warehouse doors where silhouetting is a constant challenge. External Composite output can be connected to any digital recording device along with two additional looping composite video inputs to enhance any security surveillance system. Built-in USB and Compact Flash Media can be used to run advertising for potential recurring revenue or post daily specials or notices. Built in Speakers and audio output can be connected to external speakers for use as an entertainment system displaying Music Videos!
VTM-PV22i Specifications:
Panel Type
22" TFT Color LCD
Display Colors
16.7 M
Pixel Pitch
0.282 x 0.282
Recommended Resolution
1680 x 1050 @ 60Hz
Contrast Ratio
1000:1
Brightness
450 cd/m2
Viewing Angle (H/V)
160 / 160
Response Time
5 ms
Video Inputs / Outputs
2 - Looping BNC In / 1 - BNC Out
Audio Output
1 - 1/8” Stereo Jack
Multimedia Ports
SD Media Card Slot / USB Port
Speakers
2 Internal
Image Device
1/3" WDR CCD with 540 TV Lines
Picture Element
720 (H) x 540 (V)
Dynamic Range
102 Db Typical, 120dB maximum
Scanning System
2:1 interlace / progressive
Lens
22" Public View 16:9 Widescreen LCD Display
Built-in High Resolution Varifocal Pixim WDR Camera with 540 TV Lines
Two Looping Composite Inputs
1 Camera Output for Internal Camera Video
Built-In Motion Sensor for Auto Camera Call-up
Integrated SD Memory Card Reader for Multimedia Presentations
Adjustable PIP (Picture-in-Picture)
Remote Control Included
VESA 100mm Mounting
The VITEK family of PIXIM Powered Public View Monitors was created to deter crime in retail environments. They do that quite well but…oh, so much more… A Built-in High Resolution Wide Dynamic Range Color Camera with Pixim digital pixel imager delivers clear images in variable lighting like that of a store front or warehouse doors where silhouetting is a constant challenge. External Composite output can be connected to any digital recording device along with two additional looping composite video inputs to enhance any security surveillance system. Built-in USB and Compact Flash Media can be used to run advertising for potential recurring revenue or post daily specials or notices. Built in Speakers and audio output can be connected to external speakers for use as an entertainment system displaying Music Videos!
VTM-PV22i Specifications:
Panel Type
22" TFT Color LCD
Display Colors
16.7 M
Pixel Pitch
0.282 x 0.282
Recommended Resolution
1680 x 1050 @ 60Hz
Contrast Ratio
1000:1
Brightness
450 cd/m2
Viewing Angle (H/V)
160 / 160
Response Time
5 ms
Video Inputs / Outputs
2 - Looping BNC In / 1 - BNC Out
Audio Output
1 - 1/8” Stereo Jack
Multimedia Ports
SD Media Card Slot / USB Port
Speakers
2 Internal
Image Device
1/3" WDR CCD with 540 TV Lines
Picture Element
720 (H) x 540 (V)
Dynamic Range
102 Db Typical, 120dB maximum
Scanning System
2:1 interlace / progressive
Lens
22" Public View 16:9 Widescreen LCD Display
Built-in High Resolution Varifocal Pixim WDR Camera with 540 TV Lines
Two Looping Composite Inputs
1 Camera Output for Internal Camera Video
Built-In Motion Sensor for Auto Camera Call-up
Integrated SD Memory Card Reader for Multimedia Presentations
Adjustable PIP (Picture-in-Picture)
Remote Control Included
VESA 100mm Mounting
The VITEK family of PIXIM Powered Public View Monitors was created to deter crime in retail environments. They do that quite well but…oh, so much more…
A Built-in High Resolution Wide Dynamic Range Color Camera with Pixim digital pixel imager delivers clear images in variable lighting like that of a store front or warehouse doors where silhouetting is a constant challenge.
External Composite output can be connected to any digital recording device along with two additional looping composite video inputs to enhance any security surveillance system.
Built-in USB and Compact Flash Media can be used to run advertising for potential recurring revenue or post daily specials or notices.
Built in Speakers and audio output can be connected to external speakers for use as an entertainment system displaying Music Videos!
VTM-PV22i Specifications:
Panel Type
22" TFT Color LCD
Display Colors
16.7 M
Pixel Pitch
0.282 x 0.282
Recommended Resolution
1680 x 1050 @ 60Hz
Contrast Ratio
1000:1
Brightness
450 cd/m2
Viewing Angle (H/V)
160 / 160
Response Time
5 ms
Video Inputs / Outputs
2 - Looping BNC In / 1 - BNC Out
Audio Output
1 - 1/8” Stereo Jack
Multimedia Ports
SD Media Card Slot / USB Port
Speakers
2 Internal
Image Device
1/3" WDR CCD with 540 TV Lines
Picture Element
720 (H) x 540 (V)
Dynamic Range
102 Db Typical, 120dB maximum
Scanning System
2:1 interlace / progressive
Lens
Supplier's Site
Technical Specifications
Security Camera Warehouse
Product Category
Video Displays
Product Number
22" Public View LCD Display w/Pixim Powered WDR Camera Vitek