Displaytechs TFT LCD display modules are designed to combine performance with value. These reliable TFT LCD modules are suitable for a wide variety of industrial, medical and consumer applications. The driver ICs are mounted directly on to the glass and are as follows:. 1.8 Inch TFT (128x160) - driver IC ILI9163C. 2.2 Inch, 2.4 Inch and 2.8 Inch TFT (240x320) - driver IC ILI9341. 3.5 Inch TFT (320x240) - driver IC NT39016D. 4.3 Inch TFT (480x272) - driver IC HX8257-A. The DT024DTFT 2.4 Inch module (135-9775) has an IPS display offering improved colour accuracy, a wider viewing angle, and high refresh rate.
⢠Transmissive TFT LCD display modules . ⢠LED backlight. ⢠DC voltage input. ⢠Connection to drive the display module is via FPC (Flexible Printed Circuit). ⢠Operating temperature range: -20 to +70°C. ⢠Viewing direction: 6 oâclock (DT035TFT and DT035TFT-TS are: 12 oâclock). ⢠Touch screen versions come fitted with a 4 wire resistive touch screen
Diagonal Display Size = 2.8in
Interface Type = Parallel, RGB
Resolution = 240 x 320pixels
Touch Screen = Yes
Viewing Area Dimensions = 57.6 x 43.2mm
Touch Screen Type = Resistive
Supply Voltage = -0.3 - +4.6 V dc
Backlight Type = LED
Display Mode = Transmissive
AC or DC Input Voltage = dc
RS Components, Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | 7813008 |
Monitor Type | LCD Display |
Color | Color |
Input Types | RGB; Parallel, RGB |
Screen Resolution | QVGA (320 x 240); 240 x 320pixels |