General Carbide Corporation Datasheets for Wear Strips, Wear Plates, and Wear Parts

Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more

Product Name Notes
Cemented carbide flow control components and trim sets are used extensively in the Power Generation, Oil/ Gas and Fluid Handling industries. These harsh applications involve a combination of corrosive and...
For more than 30 years, we’ve been adapting to market forces and changes within the industry while continuing to set the standards for: Extended Tooling Life Competitive Pricing & Delivery...
General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture...
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard...
Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive...
Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic...