M2000 2 and 3 beam devices are used for perimeter and access guarding where risk assessment shows that a category 2 device (according to EN 954) offers a suitable level of safety. The M2000 is a Type 2 IEC 61508 safety device and as such, is testable.
Series = M2000
Component Type = Sender
Minimum Scanning Distance = 0m
Maximum Scanning Distance = 25m
Safety Type = 2
SIL IEC 61508 = 2
PL EN ISO 13849-1 = d
Number of Beams = 3
Terminal Type = Plug
Protective Height = 800mm
RS Components, Ltd. | |
---|---|
Product Category | Light Curtains |
Product Number | 4924950 |
Spanning Distance | 0.0 to 984 inch (0.0 to 25000 mm) |