Starrett Electronic Caliper w/SLC w/o Output,0-8"/200mm EC799A-8/200 W/SLC

Description
Product Highlights Range (in): 0-8"  Range (mm): 0-200mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  SPC Output: No  Construction Material: Stainless Steel  Display Type: LCD  Inside Jaw Depth (in): 0.75"  Inside Jaw Depth (mm): 19 mm  Outside Jaw Depth (in): 2.0"  Outside Jaw Depth (mm): 50.8 mm  Case Type: Plastic  Accuracy (in): DIN862  Accuracy (mm): DIN862

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper w/SLC w/o Output,0-8
Rochester, NY, USA
Electronic Caliper w/SLC w/o Output,0-8"/200mm
EC799A-8/200 W/SLC
Electronic Caliper w/SLC w/o Output,0-8"/200mm EC799A-8/200 W/SLC
Product Highlights Range (in): 0-8"  Range (mm): 0-200mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  SPC Output: No  Construction Material: Stainless Steel  Display Type: LCD  Inside Jaw Depth (in): 0.75"  Inside Jaw Depth (mm): 19 mm  Outside Jaw Depth (in): 2.0"  Outside Jaw Depth (mm): 50.8 mm  Case Type: Plastic  Accuracy (in): DIN862  Accuracy (mm): DIN862

Product Highlights

  • Range (in): 0-8" 
  • Range (mm): 0-200mm 
  • Resolution (in): .0005" 
  • Resolution (mm): 0.01mm 
  • SPC Output: No 
  • Construction Material: Stainless Steel 
  • Display Type: LCD 
  • Inside Jaw Depth (in): 0.75" 
  • Inside Jaw Depth (mm): 19 mm 
  • Outside Jaw Depth (in): 2.0" 
  • Outside Jaw Depth (mm): 50.8 mm 
  • Case Type: Plastic 
  • Accuracy (in): DIN862 
  • Accuracy (mm): DIN862
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number EC799A-8/200 W/SLC
Product Name Electronic Caliper w/SLC w/o Output,0-8"/200mm
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Dial Bore Gages -  - Sunnen Products Company
Sunnen Products Company
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Mini Probe Bore Gauge - DM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Coating Thickness Gauge incl. ISO Calibration Certificate - 5851700 - PCE Instruments / PCE Americas Inc.
Specs
Display Digital Display
Attribute Measurement Capability Thickness Gage
Features Calibration Certificate
View Details