Starrett Improved Firm-Joint Calipers, 36",Outside 50192

Description
Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside Size and Approximate Capacity (in): 36" Size and Approximate Capacity (mm): 900mm Joint Type: Firm Joint Leg Style: Flat Leg

Suppliers

Company
Product
Description
Supplier Links
Improved Firm-Joint Calipers, 36
Rochester, NY, USA
Improved Firm-Joint Calipers, 36",Outside
26-36
Improved Firm-Joint Calipers, 36",Outside 26-36
Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside Size and Approximate Capacity (in): 36" Size and Approximate Capacity (mm): 900mm Joint Type: Firm Joint Leg Style: Flat Leg

Product Highlights

  • Tension will not change with leg movement
  • Legs are made from a high-grade steel, are ruggedly constructed and well-finished
  • Improved joint designed for tension adjustment Specifications
  • Type: Outside
  • Size and Approximate Capacity (in): 36"
  • Size and Approximate Capacity (mm): 900mm
  • Joint Type: Firm Joint
  • Leg Style: Flat Leg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 26-36
Product Name Improved Firm-Joint Calipers, 36",Outside
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Chromatic Confocal Sensor-Controller - HPS-CF1000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
DryLin® Q Measuring System -  - igusĀ® inc.
Specs
Mounting / Loading Options Automatic or Inline
Display Digital Display
View Details