MICROMAR 40 EWR -- DIGITAL IP 65 OUTSIDE MICROMETER WITH DATA INTERFACE
Mahr Inc.Digital IP 65 Outside Micrometer with Data InterfaceMicromar 40 EWR
Mahr Inc.
Mahr Inc.
Mahr Inc.
Done
Description
Product features
Large, high contrast dial face
Satin chrome finished line scale
Locking screw above
Measuring surfaces made of steel
Measuring blade for inside measurements
Slide and beam made of hardened stainless steel
Step measuring function
Scope of delivery
Case
Digital IP 65 Outside Micrometer with Data Interface
Micromar 40 EWR
Digital IP 65 Outside Micrometer with Data Interface
Micromar 40 EWR
Product features
Large, high contrast dial face
Satin chrome finished line scale
Locking screw above
Measuring surfaces made of steel
Measuring blade for inside measurements
Slide and beam made of hardened stainless steel
Step measuring function
Scope of delivery
Case
Digital IP 65 Outside Micrometer Set with Data interface
Micromar 40 EWR
Digital IP 65 Outside Micrometer Set with Data interface
Micromar 40 EWR
Product features
High contrast analog display
Spindle is hardened through-out and ground, stainless
Spindle and anvil are carbide tipped
Rapid drive
Chrome plated steel frame, heat insulated
Sliding spindle
With mounting shank for anvils dia. = 3,5mm
Data interface
Digimatic
Opto RS232C
USB
Energy supply
Battery, life span ca. 2 years
IP protection category
IP 52
Scope of delivery
Instruction manual
Battery
Case
Anvils 40 Efk, 40 Efl
Anvils 40 Eak, 40 Eal
Anvils 40 Erk
Anvils 40 Epk
Anvils 40 Esk
Anvils 40 Etk, 40 Etl
4151722 without measuring anvils
Height of digits
8.5 mm
Product features
High contrast analog display
Spindle is hardened through-out and ground, stainless
Product features
Large, high contrast dial face
Satin chrome finished line scale
Locking screw above
Measuring surfaces made of steel
Measuring blade for inside measurements
Slide and beam made of hardened stainless steel
Step measuring function
Scope of delivery
Case
Product features
Large, high contrast dial face
Satin chrome finished line scale
Locking screw above
Measuring surfaces made of steel
Measuring blade for inside measurements
Slide and beam made of hardened stainless steel
Step measuring function
Scope of delivery
Case
Supplier's Site
Technical Specifications
Mahr Inc.
Mahr Inc.
Mahr Inc.
Product Category
Dimensional Gages and Instruments
Dimensional Gages and Instruments
Dimensional Gages and Instruments
Product Number
Micromar 40 EWR
Micromar 40 EWR
Micromar 40 EWR
Product Name
Digital IP 65 Outside Micrometer with Data Interface
Digital IP 65 Outside Micrometer Set with Data interface