THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS
(Single Revolution Series) SPECIFICATIONS:
Contact points are reversible (without special side switch).
Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
Main pivot is mounted on self-adjusting-angul
ar contact bearings; bearings are "extra large".
Dovetail section is an integral part of the body.
Body and Dial Ring have satin chrome finish. Rotating Dial.
Not affected in magnetic fields - in ordinary situations.
Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator.
Reading Inch: .0001
Travel Inch: .008
Travel Per Rev. Inch: .008
Dial Diameter: 1.575
Contact Point L Inch: .720
THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS
(Single Revolution Series)
SPECIFICATIONS:
- Contact points are reversible (without special side switch).
- Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
- Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
- Dovetail section is an integral part of the body.
- Body and Dial Ring have satin chrome finish. Rotating Dial.
- Not affected in magnetic fields - in ordinary situations.
- Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator.
- Reading Inch: .0001
- Travel Inch: .008
- Travel Per Rev. Inch: .008
- Dial Diameter: 1.575
- Contact Point L Inch: .720