Thompson Equipment Company, Inc. Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Drainac ™ Drainage Rate Indication System. An on-line instrument that continually measures the drainage rate of your pulp. The output is a proportional 4-20mA DC signal. The unit consists of... | |
| The C3000 Consistency Sensor is designed as one of the critical components of the TECO StockriteTM family of consistency instruments. Its simple, rugged, reliable design allows the C3000 to be... | |
| The C5000 Consistency Sensor is the workhorse of the TECO StockriteTM family of consistency instruments. The main feature of the C5000 sensor is the retractable design with isolation valve, enabling... | |
| The C9700 FixedWingTM Consistency Sensor is a unique, fixed mount, low-consistency designed probe for the TECO StockriteTM family of consistency instruments. Its simple, rugged, reliable probe design allows the C9700... |