DME, Inc. Datasheets for Flexible Expansion Joints
Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more
| Product Name | Notes |
|---|---|
| Corrugated Flexible Metal Hose Assemblies are custom fabricated to meet your exact specifications. | |
| DME braided pump connectors feature an effective solution for your high pressure needs. These joints are also effective in lateral displacement applications. Each braided connector is tested prior to leaving... | |
| DME can custom build any Turbine Expansion Joint to meet our customer's specific requirements. DME must be provided with the maximum forces allowed by the turbine manufacturer in order to... | |
| DME copper refrigeration connectors feature an effective solution for your high pressure needs. These joints are effective in lateral displacement applications. Each connector is tested prior to leaving the factory... | |
| DME custom designs universal bellows expansion joints according to the Expansion Joint Manufacturer's Association. This type of joint is generally designed to absorb large amounts of lateral deflection and possibly... | |
| DME custom manufactures single bellows expansion joints in 1-1/2? through 104? diameters. Bellows design follows EJMA (Expansion Joint Manufacturers Association) standards and all welding is in accordance with ASME Section... | |
| DME designs and manufactures bellows pump connectors using multi-ply bellows to isolate the vibration. These joints are compact, very flexible, and can be furnished in lengths that will replace old... | |
| DME maintains a large inventory of less expensive imported expansion compensators. These are a great alternative when an engineered solution is not required. | |
| DME round or rectangular ducting expansion joints can be manufactured to your exact specifications. DME has the manufacturing capabilities to fabricate up to 104? diameter bellows in both standard and... | |
| DME seismic flex assemblies offer an effective solution for seismic protection. These hose assemblies allow piping to move in all planes of motion when seismic activity occurs and are engineered to meet... | |
| Exhaust Expansion Joints provide the ultimate vibration isolation and flexibility at the engine exhaust manifold. Exhaust Expansion Joints are required to absorb the thermal expansion of the piping. The sales... | |
| The Externally Pressurized Expansion Joint is most commonly used in applications where large amounts of axial movement is necessary. DME offers a standard 350 Series single expansion joint with 4?,... | |
| Tied Universal Bellows Expansion Joint contains two bellows with a pipe section or spool between them. It also comes intact with rods capable of restraining the pressure thrust, tied together... |