American BOA, Inc. Datasheets for Flexible Expansion Joints

Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more

Page: 1 2 3 4 5
Product Name Notes
Externally pressurized expansion joints are utilized to compensate for large axial expansion of long piping systems. American BOA externally pressurized expansion joints are designed such that fluid/steam pressure acts on...
In addition to our catalog standard exhaust expansion joint products, American BOA can design and manufacture expansion joints uniquely engineered to suit your special applications. In these situations our engineers...
Single expansion joints consist of a single bellows element with multiple convolutions, and various end fittings for easy installation into the piping system, equipment, or pressure vessel. Single expansion joints...
Universal expansion joints contain two bellows elements with multiple convolutions joined by a common center pipe or spool piece. These joints are used for the purpose of absorbing any combination...

Next >>