SMC Corporation of America KQP-06

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2181779 - RS Components, Ltd.
Corby, Northants, United Kingdom
For blanking off push-in fittings Manufacturer Series = KQ Tube Size = 6mm Material = Brass, PBT, PP CAD Drawing = 3D CAD Model

For blanking off push-in fittings
Manufacturer Series = KQ
Tube Size = 6mm
Material = Brass, PBT, PP
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number 2181779
Material Polypropylene (PP); Brass, PBT, PP
Unlock Full Specs
to access all available technical data

Similar Products

ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets - 42816 - icotek Corp
Specs
Overall Length 1.18 inch (30 mm)
Material Nylon; Polyamide
Diameter 0.7480 inch (19 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hex Socket Flange Head Screw Plugs with O-rings - SFM-M8 - NBK America LLC
Specs
Shape / Application Round
Features Threaded; Flange
Fitted Depth 0.2756 inch (7 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details