BPF Series button plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc.
Material: Low-density polyethylene
Standard Color: Black
Caplugs | |
---|---|
Product Category | Plugs, Stoppers, and Inserts |
Product Number | BPF-3 1/2 |
Product Name | Button Plugs with Flush-Type Heads |
Material | Polyethylene (PE) |