These dry-reed switches have been hermetically sealed in a gas-filled glass envelope. Actuation is done with an electro-magnet, a permanent magnet or a combination of both. If you prefer, they can be placed alongside a coil and actuated when a current is applied to the coil. They feature single pole, single throw, normally open contacts and have two magnetically actuated reeds. There is a wide selection to choose from. You can select different lengths and each length has various sensitivity options.
Hermetically sealed. Form A (SPNO) or form C (SPCO) ruthenium or rhodium plated contacts. Mechanical Life 10^8 Operations. For suitable magnets, see stk. no 362-2401 typically
Contact Configuration = Change Over
Maximum Switching Current = 1A
Contact Resistance = 100mOhms
Contact Material = Rhodium
Maximum Release Time = 0.1ms
Operating Time Including Bounce = 0.5ms
AT Value Range = 60-80AT
Width = 5.6 (Dia.)mm
Length = 52mm
Dimensions = 5.6 (Dia.) x 52mm
RS Components, Ltd. | |
---|---|
Product Category | Reed Switches |
Product Number | 9092831 |
Current Rating | 1 amps |