STANDARD SMD REED SWITCH PITCH 1
STANDARD SMD REED SWITCH PITCH 1
STANDARD SMD REED SWITCH PITCH 1
STANDARD SMD REED SWITCH PITCH 1
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Reed Switches | Reed Switches |
Product Number | 2010-1285-2-ND | PMC-1001TS2025 |
Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
Switch Type | Dry Reed Switch | |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
Configuration | Normally Open (NO) | |
Current Rating | 0.7000 amps | 0.7000 amps |
Power Rating | 10 watts |