Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 3W 200mA (AC/DC) 50V Surface Mount
DigiKey | |
---|---|
Product Category | Reed Switches |
Product Number | 2010-1312-ND |
Product Name | Magnetic, Reed Switches |
Switch Type | Dry Reed Switch |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
Current Rating | 0.2000 amps |
Power Rating | 3 watts |