• Protect your pump, valves and other components in fluid line
• Pre-filter before critical membrane filters
• Generate turbulence for enhanced mass or heat transfer
• Purify in chromatography applications
Screen gaskets are designed to be interchangeable with standard sanitary clamp gaskets. Gaskets are available in platinum-cured silicone, Viton<reg>, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived ingredient free. <b>Each gasket sold individually.</b>
<b>EPDM gaskets </b>offer an economical solution to transfer water, acetones, and ketones. Gaskets are ideal in chemical process applications; temperature range is –65 to 212degF (–54 to 100degC).
Cole-Parmer | |
---|---|
Product Category | Gaskets and Gasketing |
Product Number | GO-30537-82 |
Product Name | EPDM Screen Sanitary Gasket, Size 100 SS Mesh, 3/4" Tri-Clamp; 1/Pk |
Material | EPDM |