The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in harsh industrial applications.
The Si862x Series of two-channel digital isolators, based on the proprietary capacitive isolation technology, enable low propagation delay and skew, low emissions, high noise immunity and high reliability for a long lifecycle.
Number of Channels = 2
Maximum Data Rate = 150Mbps
Package Type = SOIC
Maximum Forward Voltage = 5.5V
Maximum Input Current = 3.8 mA
Isolation Voltage = 3.75 kV
Rise Time = 4ns
Number of Pins = 8
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Delivery on production packaging - Tube. This product is non-returnable.
The Si862x Series of two-channel digital isolators, based on the proprietary capacitive isolation technology, enable low propagation delay and skew, low emissions, high noise immunity and high reliability for a long lifecycle.
Number of Channels = 2
Maximum Data Rate = 150Mbps
Package Type = SOIC
Maximum Forward Voltage = 5.5V
Maximum Input Current = 3.8 mA
Isolation Voltage = 3.75 kV
Rise Time = 4ns
Number of Pins = 8
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Silicon Labs | RS Components, Ltd. | |
---|---|---|
Product Category | Signal Conditioners | Signal Isolators |
Product Number | Si8621BC-B-IS | 7532355P |
Product Name | Digital Isolators | |
Signal Conditioning | SigIsol | |
Form Factor | Surface Mount | PC Board |
Outputs | Analog Voltage Output | |
User Interface | None | |
Application | General Lab & Industrial |