REPEATER POWER SUPPLY
Modules that provide triple voltage insulation and conversion of analogue signals. Low absorbed power, low heat and longer operating life. Ultra-compact housing: only 6.2 mm. Screw or snap-lock conductor termination (-SP).
Output Type = Voltage
Input Range = 4 - 20 mA
Output Range = 0 - 10 V
Supply Voltage = 24 V dc
Mounting Type = DIN Rail
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +65°C
Operating Temperature Range = -20 - +65 °C
CAD Drawing = 3D CAD Model
Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Signal Conditioners | Signal Conditioners |
Product Number | 2813567 | 6528532 |
Product Name | Signal Conditioners and Isolators | |
Signal Conditioning | Signal Conditioner |