4104 Universal uni-/bipolar signal transmitter used to measure and output uni-/bipolar voltage and current signals. It works with both passive and active inputs and outputs which makes it perfect for power matching current loops.
Uses 4501 (796-6890) display for programming and process monitoring. Fast < 20 ms response time for measuring signals produced by torque, position, current and acceleration sensors. Excellent < 0.05% accuracy. Use configurable bipolar or unipolar I/O. Excitation source enables measurement of two or three wire transmitters. Selectable direct or inverse I/O makes it suitable for proportional control applications. Meets NAMUR NE21 and NE43 recommendation, ensuring high accuracy in harsh EMC environments and easy sensor error detection . Each unit is tested to a high 2.3 kV ac, 3-port galvanic isolation level. Excellent signal to noise ratio of >60 dB. All programming can be password protected. Lower power consumption for side by side mounting. Approved for marine applications
Input Type = Current, Voltage
Output Type = Active Bipolar, Active Unipolar, Current, Passive 2-Wire, Voltage
Signal Conditioner Type = Current to Voltage, Unipolar to Bipolar
Input Range = 0 - 20 mA, 0/0.2 - 1 V dc, 0/1 - 5 V dc, 0/2 - 10 V dc, 4 - 20 mA
Output Range = 0 - 20 (Active Bipolar) mA, 0 - 20 (Active Unipolar) mA, 0 - 20 (Passive 2-Wire) mA, 0 - 23 (Unipolar) mA, 0/0.2 - 1 V dc, 0/1 - 10 V dc, 0/1 - 5 V dc, -23 - +23 (Bipolar) mA, 4 - 20 (Active Bipolar) mA, 4 - 20 (Active Unipolar) mA, 4 - 20 (Passive 2-Wire) mA
Supply Voltage = 19.2 - 300 V dc, 21.6 - 253 V ac
Mounting Type = DIN Rail
Sensor Compatibility = Acceleration, Current, Position, Torque
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Signal Conditioners |
Product Number | 1368711 |
Signal Conditioning | Current to Voltage, Unipolar to Bipolar |