A range of analogue signal converters with 3 way isolation from the CC-E series from ABB.
Analogue converters for standard signals. Provide triple galvanic insulation between 2 input, output and supply signals (1.5 kV). Universal, configurable product. Gain and offset adjustment using potentiometer. Input and output signal adjustments using switches.
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +60°C
Operating Temperature Range = 0 - +60 °C
RS Components, Ltd. | |
---|---|
Product Category | Signal Conditioners |
Product Number | 139123 |
Operating Temperature | 32 to 140 F (0 to 60 C) |