PRODUCT DESCRIPTION
The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments make it easy to calibrate to almost any measurement range. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.
PRODUCT DESCRIPTION
The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.
Hoffer Flow Controls, Inc. | Hoffer Flow Controls, Inc. | |
---|---|---|
Product Category | Signal Conditioners | Signal Conditioners |
Product Number | PET Series | PET Series |
Product Name | Digital to Analog Converter | Preamp Signal Conditioner |
Form Factor | Panel / Chassis Mount | Panel / Chassis Mount |
Excitation | Voltage | |
Outputs | Analog Voltage Output (optional feature); Analog Current Output (optional feature) | Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output; TTL/CMOS |
User Interface | None | None |
Application | General Lab & Industrial | General Lab & Industrial |