The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Dataforth Corporation | |
---|---|
Product Category | Signal Conditioners |
Product Number | 8BP02-2 |
Product Name | 2-channel backpanel with DIN rail mounting option |
Signal Conditioning | SigIsol |
Form Factor | Backpanel |
User Interface | None |
Application | General Lab & Industrial |