VanSeal | |
---|---|
Product Category | Hydraulic Seals and Pneumatic Seals |
Product Number | HVA1125-1 |
Product Name | High Pressure U-Seal Packing |
Material (ASTM Abbreviation) | Nitrile (NBR) |
Orientation / Direction | Rod Seal |
Action | Single Acting |
Seal Type | U-ring / Block Vee Ring |
Design Units | English |