These 720 TFX- i Series water resistant keypads from Storm Interface feature tactile keys with a responsive over centre action.
Designed for use in harsh industrial enviroments. Integral illumination for use in dark or partially lit locations. Above or below panel installation options. Maximum Switch Rating: 50 mA @ 24 V dc . Operational life of over 2 million cycles per key. Above panel water/ dust ingress IP65 protection rating
Keypad Layout = 1 x 4
Number of Keys = 4
Keypad Output = Matrix
Illuminated = Yes
IP Rating = IP65
Case Material = Polymer
Case Colour = Black
Mechanical Life Per Key = 2000000Operations
Actuator Colour = White
Actuator Material = Plastic
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 7933727 |
Standard Keypad Size | 1x4 |