These keypads have been designed for use in a variety of applications with options for use in hand-held, desktop or wall mounted enclosures. When combined with the Bopla Arteb, BOS or Elegant range of enclosures they can be inserted quickly and easily making instillation very cost effective, even at small quantities. These units are manufactured with copper laminated base membranes which have been galvanically silver plated. This copper laminated material is more flexible than units using conductive silver. It helps to almost eliminate the possibility of breaks to the membrane cable and makes silver migration practically impossible. This also means LEDâs, photo diodes and other components can be soldered in contrast to other keypads where adhesive is used.
Switch pressure: 3 to 5 N. Ingress protection: up to IP67. Voltage range: 1 to 42 Vdc. Instillation height: from 0.6mm. Key area: from 7 x 7mm. Min average distance between keys: 11mm. Operating temperature range:. With embossing: 0 to +45°C. Without embossing: -20 to +70°C
Keypad Layout = 5 x 5
Membrane Operation = Yes
Number of Keys = 25
Keypad Output = Matrix
IP Rating = IP65
Case Material = Copper
Case Colour = Black
Mechanical Life Per Key = >1000000Operations
Contact Material = Silver
Actuator Colour = Grey, White
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 9033223 |
Standard Keypad Size | Other Size |