Keypad Switch 12 Transparent Key Cap Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
DigiKey | |
---|---|
Product Category | Industrial Keypads |
Product Number | MGR1548-ND |
Product Name | Keypad Switches |
Standard Keypad Size | 3x4 |
Mounting | Front Panel; Rear Panel |
Keypad Output | X-Y |
Keypad Style | Conductive Rubber Overlay; Other Style |
Connector Style | Other |