VanSeal | |
---|---|
Product Category | Oil Seals and Grease Seals |
Product Number | L1500-05 |
Product Name | Standard Lip Seal with Excluder |
Seal Type | Double Lip Oil Seal |
Seal Construction | Single Metal Case |
Seal Orientation | Rod Seal |
Seal Features | Spring-energized; Integral Wiper / Scraper |
Material (ASTM Abbreviation) | Nitrile (NBR) |