MTS Systems Corporation Datasheets for Mechanical Testing Equipment

Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more

Product Name Notes
Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ...
Actuator Stroke & Force Capacity - The 318 Load Frames can be configured with a number of different actuator sizes allowing you to optimize the system for your application.
Designed with particular attention for studies on post failure behavior
For testing automotive crash worthiness or sports equipment safety
Four column design allows access to the test area from all for sides
Ideal for construction materials or rock mechanics laboratories
MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable...
New MTS 1.5 m and 3.0 m Uniaxial Seismic Simulators are designed to evaluate the performance of structures during earthquake conditions with the superior quality and reliability you've come to...
Obtain accurate and reliable information about the mechanical properties of a broad spectrum of materials with MTS dynamic testing systems. These flexible materials testing systems feature the widest selection of...
The FlexTest 40, FlexTest 60, FlexTest 100 and FlexTest 200 controllers are the latest innovations in MTS control technology. With higher channel densities and capacities, greater configurability and more setup...
This type of testing system is usually referred to as a universal testing machine. It is a free standing, self reacting design and may not require any special pit or...
Use the broad selection of MTS Bionix servohydraulic and electromechanical testing solutions for highly accurate and repeatable testing of biomaterials, orthopedic constructs, medical devices and medical packaging and consumables.
Versatility. Accuracy. Reliability. These are essential ingredients for every successful materials testing program. They are also the guiding principles behind the comprehensive MTS offering of electromechanical load frames. Test professionals...