Instron® Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Impact resistance is one of the most important properties for component designers to consider, as well as the most difficult to quantify. Impact resistance is a critical measure of service... | |
| Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover... | |
| Instron TestMaster™ 2 Automated Testing Systems enable a new dimension of testing productivity. These systems were designed as a solution to these common testing challenges: Safety Throughput Repetitive Tasks/Better Use... | |
| Instron®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range... | |
| Instron® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are... | |
| The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large... | |
| The Instron line of low and medium capacity torsion testers provide dependable mulit-turn capability. Available in capacities ranging from 22 - 5,650 N-m (200 - 50,000 in lb), these systems... |