Citizen Systems America Corporation Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| Auto loading, retractable presenter, paper end and near end sensors | |
| Bi-directional, high speed printing, 24 volt operation, 23 columns | |
| Bi-directional, high speed printing, 24 volt operation, 28 columns | |
| Bi-directional, high speed printing, 24 volt operation, 40 columns | |
| Compact design, 2 color printing, paper end sensor, auto loading | |
| Compact design, drop-in paper style, high speed, easy loading | |
| Compact design, high speed, auto loading, 24 volt DC drive | |
| Compact design, high speed, auto loading, auto cutter | |
| Compact design, high speed, easy loading, page mode, flash memory | |
| Compact line thermal printer, can be powered by batteries, 24 columns | |
| Compact line thermal printer, can be powered by batteries, 36 columns | |
| Compact line thermal printer, can be powered by batteries, 52 columns | |
| Compact line thermal printer, curled path type, straight paper-path option | |
| Heavy duty design, high speed low noise printing | |
| High resolution thermal head, auto paper cutter option, small & lightweight | |
| High speed printing, auto cutter, optional auto winder, 2 color printing | |
| High speed printing, auto loading, 2 color printing, auto winder option | |
| High speed printing, high reliability, compact and lightweight | |
| High speed printing, low noise, compact size, optional paper out sensor | |
| Lightweight compact design, 24 columns, 12 volt operation | |
| Lightweight compact design, 24 columns, 5 volt operation | |
| Lightweight compact design, 40 columns, 12 volt operation | |
| Lightweight compact design, 40 columns, 5 volt operation | |
| Palm size and lightweight, paper end sensor, auto loading | |
| Palm size and lightweight, paper near end sensor, auto loading | |
| Removal platen, simple compact design, high speed and high reliability | |
| Simple compact design, wide head opening for easy paper loading | |
| Slip paper printing, easy loading, 3 ply paper capability, page mode | |
| Small, lightweight, built-in auto cutter, 24 volt DC operation | |
| Small, lightweight, can be powered by batteries, auto paper loading | |
| Small, lightweight, platen separated structure, easy paper loading | |
| Small, lightweight, suitable for portable equipment, may be battery powered | |
| Thermal printer unit with built-in control board, auto paper cutter | |
| Ultra compact design, aluminum die-cast frame, 5 volt operation | |
| Wide operating temperature range, low paper and JAM sensors |