Ultra Energy Datasheets for Fiber Optic Transmitters
Fiber optic transmitters are devices that include an LED or laser source, and signal conditioning electronics, to inject a signal into fiber.
Fiber Optic Transmitters: Learn more
Product Name | Notes |
---|---|
Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy... | |
Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2D09 – 1300nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2D10 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2D36 – 1300nm Single Mode – Diagnostic Output, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2D46 – 1300 Single Mode – Diagnostic Output, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E07 – 850nm Multi-mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E10 – 850nm Multi-mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2E46 – 1300nm Single Mode, Optical Interface Modules (OIMs) | |
Fiber Optic Module: 2T06 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T07 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T10 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 0-10VDC, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T12 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T36 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, 0-10VDC, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T46 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, HI POWERED, 0-10VDC, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T72 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: 2T92 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, HI POWERED, 4-20MA, Fiber Optic Analog Data Links | |
Fiber Optic Module: CC-TM13 - 2-Channel, 1300 nm, Multi-mode, Transmitter, EOTec Multi-Channel Contact Closure (MCCC) | |
Fiber Optic Module: CC-TM85H 2-Channel, 850 nm, Multi-mode, transmitter, high power, EOTec Multi-Channel Contact Closure (MCCC) | |
Fiber Optic Module: CC-TS13 - 2-Channel, 1300 nm, Multi-mode, Transmitter, EOTec Multi-Channel Contact Closure (MCCC) | |
Fiber Optic Module: CC-TS13H - 2-Channel, 1300 nm, Single-mode, transmitter, high power, EOTec Multi-Channel Contact Closure (MCCC) |