Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9095 - Littelfuse, Inc.
Chicago, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9095
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off - 44067 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off
44067
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off 44067
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse SPST Normally Off Terminals: (2) 5/8" -32 threaded screws Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindricarl diecast body Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off
  • Littelfuse 9095 Heavy-Duty Momentary Push Button Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • SPST
  • Normally Off
  • Terminals: (2) 5/8" -32 threaded screws
  • Rating: 35A at 12VDC, 20A at 24VDC
  • Contacts: Silver
  • Housing: Cylindricarl diecast body
  • Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off
Supplier's Site Datasheet
Pushbutton Switches - F9183-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9183-ND
Pushbutton Switches F9183-ND
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9095
Pushbutton Switches 9095
Pushbutton Switches SW,P-P,MOM,NO,2POS

Pushbutton Switches SW,P-P,MOM,NO,2POS

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
9095
Switches - Pushbutton Switches 9095
SWITCH P-P MOM NO 2POS

SWITCH P-P MOM NO 2POS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9095 44067 F9183-ND 9095 9095
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact (Off)-On Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Two #8-32 11.17mm Apart Screw Terminals Screw Terminals
Max Current Rating 35 amps 35 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Special Application Push-Pull Switches. View the Series Page for Product Specifications. - 50036 - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; 3 Screw
View Details
3 suppliers
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 90030-01-BX - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details
10A Heavy Duty Universal Application Push-Pull Type Switches - 50002 - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details
4 suppliers