Body Features Actuator Force : 255 G [9 OZ ] Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory
Contact Features Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold
Dimensions Bushing Length (INCH) : 19
Electrical Characteristics Operating Voltage Range (VAC) : 250
Housing Features Process Sealed : Yes
Industry Standards IP Rating : IP67
Product Type Features Actuator Style : Round Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Connection Type : Wire Lugs
Body Features
- Actuator Force : 255 G [9 OZ ]
- Actuator Profile : Flush
- Bushing Style : Threaded
- Case Material : PBT
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Auditory
Contact Features
- Contact Current Rating (AMP) : .4
- Switch Contact Plating Material : Gold
Dimensions
- Bushing Length (INCH) : 19
Electrical Characteristics
- Operating Voltage Range (VAC) : 250
Housing Features
Industry Standards
Product Type Features
- Actuator Style : Round
- Illuminated : With
- Push Button Switch Product Type : Anti-Vandal
- Switch Connection Type : Wire Lugs