Mushroom head latching push buttons for Harmony XB4 series. 40 mm diameter mushroom head. Latching. Various colours
Series = XB4
Cutout Diameter = 22mm
Push Button Colour = White
Push Button Shape = Round
Push Button Actuation = Latching
Push Button Style = Flush Illuminated, Mushroom Illuminated
Push Button Material = Metal
IP Rating = IP66, IP69, IP69K
Push Button Diameter = 40mm
Body/Fixing Collar Included = No
RS Components, Ltd. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 7468478 |
Pushbutton Material | Metallic |