For harsh environments. Resistant to salt spray. Very robust: IK06. Excellent touch feedback. Available in round or square version.
Switch Operation = Momentary
Contact Configuration = NO
Mounting Type = Panel Mount
Panel Cut Out Diameter = 13.6mm
Contact Current Rating = 5 A@ 28 V dc
Actuator Colour = Blue
Terminal Type = Solder
IP Rating = IP67
Contact Material = Gold Plated Silver
Operating Temperature Range = -40 - +125°C
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches SEALED SWITCH
PB SW, SPST-NO-DB, 0.5A, 48V, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 224760 | IPR3SAD1 | 679-1103-ND | IPR3SAD1 | 28C3301 |
Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst-No-Db, 0.5A, 48V, Solder; Product Range Apem | |
Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
Switching Mechanism | NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Pin | |
Max Current Rating | 5 amps | 0.5000 amps | 0.2000 to 0.5000 amps | 0.5000 amps | |
Max DC Voltage Rating | 28 volts | 48 volts | 50 volts |