Dual ON/OFF electrical function. Very robust. Stainless steel or nickel plated brass. Sealing for stainless steel version. Blue, red, green or yellow illuminated dot. Panel thickness:1 to 9 mm max. Solder lugs.
Switch Operation = Maintained
Panel Cut Out Diameter = 22.2mm
Contact Current Rating = 2 A @ 48 V dc
Illuminated = Yes
LED Colour = Blue
Actuator Type = Button
Minimum Operating Temperature = -30°C
Contact Material = Silver
Terminal Type = Solder
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 225959 |
Terminal Type | Solder Terminals; Solder |