Unique flexible membrane button. Panel sealable to IP67. Fits DIN standard 22.5mm hole or, by reversing the locknut, into a 25mm hole. Single pole microswitch switching element. Silver double-make-double-b
Switch Operation = Momentary
Contact Configuration = SP-NO/NC
Mounting Type = Panel Mount
Panel Cut Out Diameter = 22.5mm
Contact Current Rating = 10 A @ 250 V ac
Illuminated = No
Actuator Colour = Red
Terminal Type = Solder
Maximum Operating Temperature = +80°C
Actuator Shape = Round
RS Components, Ltd. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 350282 |
Configuration | Normally Open (NO); Normally Closed (NC) |
Switching Mechanism | SP-NO/NC |
Terminal Type | Solder Terminals; Solder |