Pushbutton Switches SEALED OFF-(ON) BLACK/ RED
For harsh environments. Resistant to salt spray. Excellent touch feedback. Available with wire or lug terminals.
Switch Operation = Momentary
Contact Configuration = NO
Mounting Type = Panel Mount
Panel Cut Out Diameter = 13.6mm
Contact Current Rating = 5 A@ 28 V dc
Illuminated = Yes
Actuator Colour = Black
LED Colour = Red
Operating Temperature Range = -40 - +125°C
Contact Material = Gold Plated Silver
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches |
Product Number | IPR3FAD2LOS | 3248974 |
Product Name | Pushbutton Switches | |
Switching Mechanism | Single Pole, Single Throw (SPST) | NO |
Terminal Type | Solder Pin | |
Features | Illuminated Switch; RoHS | Illuminated Switch; Pilot Light |
Max Current Rating | 0.5000 amps | 5 amps |