Supplied with 2Ã24 a.w.g. 7//32 UL 1569 leads 500mm in length which are PVC insulated and have plain unstripped ends. Sealed to IP67. Illuminated versions of the round button types offer point LED illumination via a light pipe placed centrally in the button. Gold plated contacts. Contact Rating: 400mA @ 32V a.c., 100mA @ 50V d.c., 125mA @ 125 Vac. Contact resistance: 50mΩ max. Life: 10^6 operations. Depth behind panel 16mm, max. panel thickness 8mm, panel cut-out 16mm
Switch Operation = Momentary
Contact Configuration = SPDT-NO
Mounting Type = Panel Mount
Contact Current Rating = 400 mA @ 32 V ac
Illuminated = Yes
Actuator Colour = Black
LED Colour = Green
Maximum Operating Temperature = +85°C
Contact Material = Gold Plated Palladium Nickel
Operating Temperature Range = -30 - +85°C
RS Components, Ltd. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 2284648 |
Configuration | Normally Open (NO) |
Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT-NO |
Features | Illuminated Switch; Pilot Light |