Idecs rugged series of TWTD switches offers both variety and durability. The TWTD series also offers either LED or incandescent illumination in full voltage and transformer models. Regardless of your switching needs, the TWTD series provides long lasting, industrial strength quality.
Rugged construction. Variety of button sizes. IP65 Rated. LED or incandescent illumination. Transparent contact windows
Push Button Colour = Yellow
Cutout Diameter = 30.5mm
Series = IDEC TWTD
Push Button Actuation = Momentary
Push Button Style = Round
Illuminated = No
IP Rating = IP65
Maximum AC Voltage = 440V
Maximum DC Voltage = 220V
Mounting Type = Panel Mount
PUSHBUTTON 30MM
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches |
Product Number | 8317397 | ABD410N-Y |
Product Name | Switches - Pushbutton Switches | |
Max AC Voltage Rating | 440 volts |