Brought to you by Apem, this Security Pushbutton Switch features a mechanical stop which protects the contact mechanism and provides a high degree of impact resistance. With a robust Polybutylene housing, nickel plated brass bushings and silver-plated contacts, this AV series security switch is designed for reliability and durability over a long length of service.
Switch Operation = Momentary
Contact Configuration = SPST-NO
Mounting Type = Panel Mount
Panel Cut Out Diameter = 16.2mm
Contact Current Rating = 200 mA @ 48 V dc
Contact DC Voltage Rating = 48V
Actuator Colour = Silver
Actuator Type = Button
Terminal Type = Screw
Operating Temperature Range = -30 - +70°C
Pushbutton Switches SPST-NO Off-Mom 0.2A 48VDC
SWITCH PUSH SPST-NO 0.2A 48V
RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 2781133 | AV1630C910 | AV1630C910 |
Product Name | Pushbutton Switches | Switches - Pushbutton Switches | |
Configuration | Normally Open (NO) | ||
Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
Terminal Type | Screw Terminals; Screw | Screw | Screw Terminals |
Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |
Max DC Voltage Rating | 48 volts | 48 volts | 48 volts |